Adafruit Bluefruit LE Shield | 2746
- 收藏
- 对比
Bluefruit LE Shield | 2746详情
Adafruit Bluefruit LE Shield | 2746重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8471.60.20.00
Automotive
无
PPAP
无
Supported Device
MDBT
Supported Device Technology
Bluetooth
Compatible External Board
Arduino
Interface Type
SPI
零件状态
活跃
类型
屏蔽板
Bluefruit LE Shield | 2746拓展信息
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit








哦! 它是空的。